CML Microcircuits (USA) Inc. RF Amplifiers CMX90G302QF

Description
CMX90G302QF
Request a Quote Datasheet
Description
CMX90G302QF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX90G302QF-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2032-CMX90G302QF-ND
RF Amplifiers 2032-CMX90G302QF-ND
CMX90G302QF

CMX90G302QF

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
CMX90G302QF
RF and Wireless - RF Amplifiers CMX90G302QF
LINEAR IC'S

LINEAR IC'S

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-CMX90G302QF-ND CMX90G302QF
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1400 to 7100 MHz 1400 to 7100 MHz
Minimum Gain 16.9 dB ? to 16.9 dB
Maximum Gain 16.9 dB 16.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG201-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327XTMA1 - Acme Chip Technology Co., Limited
Specs
Frequency Range 800 MHz
Minimum Gain ? to 16.1 dB
Maximum Gain 16.1 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details