CML Microcircuits (USA) Inc. RF Amplifiers CMX90B701QF-R710

Description
LOW CURRENT, LOW NOISE, 17GHZ-23
Request a Quote Datasheet
Description
LOW CURRENT, LOW NOISE, 17GHZ-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX90B701QF-R710TR-ND - DigiKey
Thief River Falls, MN, United States
LOW CURRENT, LOW NOISE, 17GHZ-23

LOW CURRENT, LOW NOISE, 17GHZ-23

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMX90B701QF-R710 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMX90B701QF-R710
RF and Wireless - RF Amplifiers CMX90B701QF-R710
LOW CURRENT, LOW NOISE, 17GHZ-23

LOW CURRENT, LOW NOISE, 17GHZ-23

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-CMX90B701QF-R710TR-ND CMX90B701QF-R710
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FWA, Ka-Band, K-Band, VSAT
Frequency Range 17000 to 23000 MHz 17000 to 23000 MHz
Minimum Gain 18.2 dB ? to 18.2 dB
Maximum Gain 18.2 dB 18.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2623L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
3 suppliers