CML Microcircuits (USA) Inc. RF Amplifiers CMX90A702QHR705

Description
IC AMP GPS 26.5-29.5GHZ 20VQFN
Request a Quote Datasheet
Description
IC AMP GPS 26.5-29.5GHZ 20VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX90A702QHR705TR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP GPS 26.5-29.5GHZ 20VQFN

IC AMP GPS 26.5-29.5GHZ 20VQFN

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMX90A702QHR705 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMX90A702QHR705
RF and Wireless - RF Amplifiers CMX90A702QHR705
IC AMP GPS 26.5-29.5GHZ 20VQFN

IC AMP GPS 26.5-29.5GHZ 20VQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-CMX90A702QHR705TR-ND CMX90A702QHR705
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 26500 to 29500 MHz 26500 to 29500 MHz
Minimum Gain 20.5 dB ? to 20.5 dB
Maximum Gain 20.5 dB 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.3 to 2.7 GHz WiMAX Power Amplifier Module - AWT6264R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
DC-40 GHz GaAs Surface Mount Driver Amplifier - AMM-9856PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA461E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
2 suppliers