CML MICROCIRCUITS (USA) INC.
CMX90A702QH -- RF AMPLIFIERS
CML Microcircuits (USA) Inc.
RF Amplifiers
CMX90A702QH
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
RF Amplifiers |
|
Product Number
|
2032-CMX90A702QH-ND |
CMX90A702QH |
|
Product Name
|
RF Amplifiers |
RF and Wireless - RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
|
Applications
|
General Purpose
|
|
|
Frequency Range
|
26500 to 29500 MHz
|
26500 to 29500 MHz
|
|
Minimum Gain
|
20.5 dB
|
? to 20.5 dB
|
|
Maximum Gain
|
20.5 dB
|
20.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Frequency Range
40000 to 53000 MHz
Minimum Gain
40 dB
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
5 to 500 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
20000 to 31000 MHz
Package Type
Surface Mount; surface-mount
View Details