CML Microcircuits (USA) Inc. RF Amplifiers CMX90A007Q7-R710

Description
2 W 400 470MHZ POWER AMPLIFIER
Request a Quote Datasheet
Description
2 W 400 470MHZ POWER AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX90A007Q7-R710TR-ND - DigiKey
Thief River Falls, MN, United States
2 W 400 470MHZ POWER AMPLIFIER

2 W 400 470MHZ POWER AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2032-CMX90A007Q7-R710CT-ND - DigiKey
Thief River Falls, MN, United States
2 W 400 470MHZ POWER AMPLIFIER

2 W 400 470MHZ POWER AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2032-CMX90A007Q7-R710DKR-ND - DigiKey
Thief River Falls, MN, United States
2 W 400 470MHZ POWER AMPLIFIER

2 W 400 470MHZ POWER AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2032-CMX90A007Q7-R710TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 136 to 1000 MHz
Minimum Gain 25 dB
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW General Purpose Amplifier - 1005805 - Richardson RFPD
Specs
Frequency Range 19000 to 27000 MHz
Maximum Gain 22 dB
Output Power 26 dBm
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - SE2537L-R - 046821-SE2537L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4900 to 5900 MHz
Minimum Gain 28 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details