CML MICROCIRCUITS (USA) INC.
CMX90A004Q7 -- RF AMPLIFIERS
CML Microcircuits (USA) Inc.
RF Amplifiers
CMX90A004Q7
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
RF Amplifiers |
|
Product Number
|
2032-CMX90A004Q7-ND |
CMX90A004Q7 |
|
Product Name
|
RF Amplifiers |
RF and Wireless - RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
|
Applications
|
AMR, ISM
|
|
|
Frequency Range
|
860 to 960 MHz
|
860 to 960 MHz
|
|
Minimum Gain
|
30 dB
|
? to 30 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 14-SMD Module
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
8 to 4000 MHz
Minimum Gain
14 dB
View Details
Frequency Range
2000 to 20000 MHz
Package Type
Surface Mount; surface-mount
View Details