CML Microcircuits (USA) Inc. RF Amplifiers CMX90A004Q7-R350

Description
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX90A004Q7-R350TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMX90A004Q7-R350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMX90A004Q7-R350
RF and Wireless - RF Amplifiers CMX90A004Q7-R350
IC AMP GPS 860MHZ-960MHZ 16VQFN

IC AMP GPS 860MHZ-960MHZ 16VQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-CMX90A004Q7-R350TR-ND CMX90A004Q7-R350
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 860 to 960 MHz 860 to 960 MHz
Minimum Gain 30 dB ? to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - 448-BGA125N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Beidou, Galileo, GLONASS, GPS
Frequency Range 1164 to 1300 MHz
View Details
5 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
902 – 928 MHz High Power RF Front End Module - SE2442L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 31.5 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details