CML Microcircuits (USA) Inc. RF Amplifiers CMX90A003Q7-R710

Description
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX90A003Q7-R710TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

Buy Now Datasheet
RF Amplifiers - 2032-CMX90A003Q7-R710DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

Buy Now Datasheet
RF Amplifiers - 2032-CMX90A003Q7-R710CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMX90A003Q7-R710 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
CMX90A003Q7-R710
RF and Wireless - RF Amplifiers CMX90A003Q7-R710
IC AMP GPS 860MHZ-960MHZ 16VQFN

IC AMP GPS 860MHZ-960MHZ 16VQFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-CMX90A003Q7-R710TR-ND CMX90A003Q7-R710
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 860 to 960 MHz 860 to 960 MHz
Minimum Gain 30 dB ? to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
RF Amplifiers - BGA614H6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, PCS
Frequency Range 0.0 to 2400 MHz
View Details
4 suppliers
RF Amplifiers - 863-1376-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11a/n
Frequency Range 5150 to 5850 MHz
View Details
4 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details