CML Microcircuits (USA) Inc. Integrated Circuits (ICs) - Interface - Modems - ICs and Modules CMX909BE2

Description
Win Source Part Number: 1337237-CMX909BE2 Category: Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Package: Tube Standard Package: 62 Baud Rates: 38.4k Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: 5A991G Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: CML Microcircuits Base Product Number: CMX909
Request a Quote Datasheet
Description
Win Source Part Number: 1337237-CMX909BE2 Category: Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Package: Tube Standard Package: 62 Baud Rates: 38.4k Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: 5A991G Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: CML Microcircuits Base Product Number: CMX909
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1337237-CMX909BE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1337237-CMX909BE2
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1337237-CMX909BE2
Win Source Part Number: 1337237-CMX909BE2 Category: Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Package: Tube Standard Package: 62 Baud Rates: 38.4k Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: 5A991G Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: CML Microcircuits Base Product Number: CMX909

Win Source Part Number: 1337237-CMX909BE2
Category: Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Package: Tube
Standard Package: 62
Baud Rates: 38.4k
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
ECCN: 5A991G
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: CML Microcircuits
Base Product Number: CMX909

Buy Now Datasheet
Interface Transceiver IC - 722-CMX909BE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
722-CMX909BE2
Interface Transceiver IC 722-CMX909BE2
GMSK PACKET DATA MODEM Product overview: CMX909BE2 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-CMX909BE2 can be used for catalog matching and distributor lookup.

GMSK PACKET DATA MODEM Product overview: CMX909BE2 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-CMX909BE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - CMX909BE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
CMX909BE2
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules CMX909BE2
GMSK PACKET DATA MODEM

GMSK PACKET DATA MODEM

Supplier's Site
Interface - Modems - ICs and Modules - CMX909BE2 - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
CMX909BE2
Interface - Modems - ICs and Modules CMX909BE2
GMSK PACKET DATA MODEM

GMSK PACKET DATA MODEM

Supplier's Site Datasheet
Modems - ICs and Modules - CMX909BE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
CMX909BE2
Modems - ICs and Modules CMX909BE2
38.4k Modem 24-TSSOP

38.4k Modem 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1337237-CMX909BE2 722-CMX909BE2 CMX909BE2 CMX909BE2 CMX909BE2
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface Transceiver IC Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface - Modems - ICs and Modules Modems - ICs and Modules
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details