CML Microcircuits (USA) Inc. RF Amplifiers CMX902QT8-TR1K

Description
RF Amplifier IC General Purpose 130MHz ~ 700MHz 28-WQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 130MHz ~ 700MHz 28-WQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX902QT8-TR1KCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 130MHz ~ 700MHz 28-WQFN (5x5)

RF Amplifier IC General Purpose 130MHz ~ 700MHz 28-WQFN (5x5)

Buy Now Datasheet
RF Amplifiers - 2032-CMX902QT8-TR1KTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 130MHz ~ 700MHz 28-WQFN (5x5)

RF Amplifier IC General Purpose 130MHz ~ 700MHz 28-WQFN (5x5)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
CMX902QT8-TR1K
RF and Wireless - RF Amplifiers CMX902QT8-TR1K
IC AMP GPS 130MHZ-700MHZ 28WQFN

IC AMP GPS 130MHZ-700MHZ 28WQFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-CMX902QT8-TR1KCT-ND CMX902QT8-TR1K
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 130 to 700 MHz 130 to 700 MHz
Minimum Gain 42.5 dB ? to 42.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA8U1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details