CML Microcircuits (USA) Inc. RF Amplifiers CMX901QT8

Description
RF Amplifier IC General Purpose 130MHz ~ 950MHz 28-WQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 130MHz ~ 950MHz 28-WQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-1011-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2032-1011-ND
RF Amplifiers 2032-1011-ND
RF Amplifier IC General Purpose 130MHz ~ 950MHz 28-WQFN (5x5)

RF Amplifier IC General Purpose 130MHz ~ 950MHz 28-WQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMX901QT8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMX901QT8
RF and Wireless - RF Amplifiers CMX901QT8
IC AMP GPS 130MHZ-950MHZ 28WQFN

IC AMP GPS 130MHZ-950MHZ 28WQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-1011-ND CMX901QT8
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 130 to 950 MHz 130 to 950 MHz
Package Type Surface Mount; 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000GH+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 2000 MHz
Minimum Gain 27 dB
View Details