CML Microcircuits (USA) Inc. Interface - Interface - Modems - ICs and Modules - CMX869BE2 CMX869BE2

Description
Manufacturer: CML Microcircuits Win Source Part Number: 915644-CMX869BE2 Features: 2.4k Modem V.21, V.22, V.23, V.32, Bell 103, Bell 202, FSK 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: CMX869 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: 5A991B2 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 62 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: CML Microcircuits Win Source Part Number: 915644-CMX869BE2 Features: 2.4k Modem V.21, V.22, V.23, V.32, Bell 103, Bell 202, FSK 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: CMX869 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: 5A991B2 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 62 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CMX869BE2 is a low-power, multi-standard modem IC designed for applications such as EPOS terminals and telephone-based telemetry systems. It supports various communication standards including V.32 bis, V.32, V.22 bis, V.22, V.21, and Bell 202/103, allowing for flexible integration into different systems. The modem operates at data rates from 14400 bps down to 4800 bps, with features such as automatic fallback, retrain, and rate re-negotiation. This device includes a high-performance DTMF codec, capable of encoding and decoding tones with high immunity to false triggering. It also features a ring detector that can wake the host microcontroller from a low-power state, enhancing its utility in power-sensitive applications. The CMX869BE2 operates from a single 3.3V supply and is available in both 24-pin TSSOP and SOIC packages, making it suitable for compact designs. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The CMX869BE2 is a low-power, multi-standard modem IC designed for applications such as EPOS terminals and telephone-based telemetry systems. It supports various communication standards including V.32 bis, V.32, V.22 bis, V.22, V.21, and Bell 202/103, allowing for flexible integration into different systems. The modem operates at data rates from 14400 bps down to 4800 bps, with features such as automatic fallback, retrain, and rate re-negotiation. This device includes a high-performance DTMF codec, capable of encoding and decoding tones with high immunity to false triggering. It also features a ring detector that can wake the host microcontroller from a low-power state, enhancing its utility in power-sensitive applications. The CMX869BE2 operates from a single 3.3V supply and is available in both 24-pin TSSOP and SOIC packages, making it suitable for compact designs. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - CMX869BE2 - 915644-CMX869BE2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - CMX869BE2
915644-CMX869BE2
Interface - Interface - Modems - ICs and Modules - CMX869BE2 915644-CMX869BE2
Manufacturer: CML Microcircuits Win Source Part Number: 915644-CMX869BE2 Features: 2.4k Modem V.21, V.22, V.23, V.32, Bell 103, Bell 202, FSK 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: CMX869 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: 5A991B2 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 62 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001

Manufacturer: CML Microcircuits
Win Source Part Number: 915644-CMX869BE2
Features: 2.4k Modem V.21, V.22, V.23, V.32, Bell 103, Bell 202, FSK 24-TSSOP
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: CMX869
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: 5A991B2
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 62
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Low-Power Interface Transceiver IC - 722-CMX869BE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Interface Transceiver IC
722-CMX869BE2
Low-Power Interface Transceiver IC 722-CMX869BE2
LOW-POWER V.32BIS MODEM Product overview: CMX869BE2 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-CMX869BE2 can be used for catalog matching and distributor lookup.

LOW-POWER V.32BIS MODEM Product overview: CMX869BE2 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-CMX869BE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Modems - ICs and Modules - CMX869BE2 - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
CMX869BE2
Interface - Modems - ICs and Modules CMX869BE2
LOW-POWER V.32BIS MODEM

LOW-POWER V.32BIS MODEM

Supplier's Site Datasheet
Modems - ICs and Modules - CMX869BE2 - ODG (Origin Data Global)
Shenzhen, China
Modems - ICs and Modules
CMX869BE2
Modems - ICs and Modules CMX869BE2
LOW-POWER V.32BIS MODEM

LOW-POWER V.32BIS MODEM

Supplier's Site Datasheet
Modems - ICs and Modules - CMX869BE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
CMX869BE2
Modems - ICs and Modules CMX869BE2
2.4k Modem V.21, V.22, V.23, V.32, Bell 103, Bell 202, FSK 24-TSSOP

2.4k Modem V.21, V.22, V.23, V.32, Bell 103, Bell 202, FSK 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - CMX869BE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
CMX869BE2
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules CMX869BE2
LOW-POWER V.32BIS MODEM

LOW-POWER V.32BIS MODEM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 915644-CMX869BE2 722-CMX869BE2 CMX869BE2 CMX869BE2 CMX869BE2 CMX869BE2
Product Name Interface - Interface - Modems - ICs and Modules - CMX869BE2 Low-Power Interface Transceiver IC Interface - Modems - ICs and Modules Modems - ICs and Modules Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Package Type SOP; SSOP; TSSOP; 24-TSSOP Tube SSOP; 24-TSSOP 24-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Octal bus transceiver; 3-state - 74AHCT245APWJ - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details