Manufacturer: CML Microcircuits
Win Source Part Number: 94964-CMX869BD2
Mounting Style: SMD
Data Format: V.21, V.22, V.23, V.32, Bell 103, Bell 202, FSK
Baud Rates: 2.4k
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Manufacturer Package: 24-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 31
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
LOW POWER V.32 BIS MODEM
2.4k Modem V.21, V.22, V.23, V.32, Bell 103, Bell 202, FSK 24-SOIC
LOW POWER V.32 BIS MODEM
LOW POWER V.32 BIS MODEM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 94964-CMX869BD2 | CMX869BD2 | CMX869BD2 | CMX869BD2 | CMX869BD2 |
| Product Name | Interface - Interface - Modems - ICs and Modules - CMX869BD2 | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Modems - ICs and Modules | Interface - Modems - ICs and Modules | Modems - ICs and Modules |
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V |