V.22BIS MODEM Product overview: CMX868AD2 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-CMX868AD2 can be used for catalog matching and distributor lookup.
Manufacturer: CML Microcircuits
Win Source Part Number: 915643-CMX868AD2
Features: 2.4k Modem V.21, V.22, V.23, Bell 103, Bell 202, FSK 24-SOIC
Package: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: CMX868
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 31
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
2.4k Modem V.21, V.22, V.23, Bell 103, Bell 202, FSK 24-SOIC
V.22BIS MODEM
V.22BIS MODEM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 722-CMX868AD2 | 915643-CMX868AD2 | CMX868AD2 | CMX868AD2 | CMX868AD2 |
| Product Name | Interface Transceiver IC | Interface - Interface - Modems - ICs and Modules - CMX868AD2 | Modems - ICs and Modules | Interface - Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |