Manufacturer: CML Microcircuits
Win Source Part Number: 242756-CMX865AE4
Packaging: Strip
Mounting Style: SMD
Data Format: V.21, V.23, Bell 103, Bell 202, FSK
Baud Rates: 1.2k
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Manufacturer Package: 16-TSSOP
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
DTMF CODEC/FSK COMBO
DTMF CODEC/FSK COMBO
1.2k Modem V.21, V.23, Bell 103, Bell 202, FSK 16-TSSOP
DTMF CODEC/FSK COMBO
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 242756-CMX865AE4 | CMX865AE4 | CMX865AE4 | CMX865AE4 | CMX865AE4 |
| Product Name | Interface - Interface - Modems - ICs and Modules - CMX865AE4 | Modems - ICs and Modules | Interface - Modems - ICs and Modules | Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other |