Win Source Part Number: 1032143-CMX7164Q1
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Package: Tray
Standard Package: 20
Mounting: SMD (SMT)
Data Format: FSK, V.23
Baud Rates: 9.6k
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
ECCN: 5A991B7
Fake Threat In the Open Market: 76 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: CML Microcircuits
Other Names: 2032-1005
Base Product Number: CMX7164
MULTI-MODE HIGH PERFORM MODEM Product overview: CMX7164Q1 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-CMX7164Q1 can be used for catalog matching and distributor lookup.
MULTI-MODE HIGH PERFORM MODEM
MULTI-MODE HIGH PERFORM MODEM
9.6k Modem FSK, V.23 64-VQFN (9x9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1032143-CMX7164Q1 | 722-CMX7164Q1 | CMX7164Q1 | CMX7164Q1 | CMX7164Q1 |
| Product Name | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Interface Transceiver IC | Interface - Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Modems - ICs and Modules |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface |