CML Microcircuits (USA) Inc. RF Misc ICs and Modules - CMX7032L9 CMX7032L9

Description
Manufacturer: CML Microcircuits Win Source Part Number: 809389-CMX7032L9 Packaging: Strip Function: Discriminator RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Supplier Device Package: 64-LQFP (10x10) Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 809389-CMX7032L9 Packaging: Strip Function: Discriminator RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Supplier Device Package: 64-LQFP (10x10) Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - CMX7032L9 - 809389-CMX7032L9 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - CMX7032L9
809389-CMX7032L9
RF Misc ICs and Modules - CMX7032L9 809389-CMX7032L9
Manufacturer: CML Microcircuits Win Source Part Number: 809389-CMX7032L9 Packaging: Strip Function: Discriminator RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Supplier Device Package: 64-LQFP (10x10) Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)

Manufacturer: CML Microcircuits
Win Source Part Number: 809389-CMX7032L9
Packaging: Strip
Function: Discriminator
RF Type: General Purpose
Secondary Attributes: 3V ~ 3.6V Supply
Supplier Device Package: 64-LQFP (10x10)
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 809389-CMX7032L9
Product Name RF Misc ICs and Modules - CMX7032L9
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details