Manufacturer: CML Microcircuits
Win Source Part Number: 808848-CMX673E3
Mounting Style: SMD
Number of Circuits: 1
Power (Watts): 300mW
Function: Tone Detector
Interface: Parallel
Current - Supply: 1.5mA
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
IC TELECOM INTERFACE 20TSSOP Product overview: CMX673E3 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CMX673E3 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 20TSSOP
IC TELECOM INTERFACE 20TSSOP
Telecom IC Tone Detector 20-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 808848-CMX673E3 | 702-CMX673E3 | CMX673E3 | CMX673E3 | CMX673E3 |
| Product Name | Interface - Interface - Telecom - CMX673E3 | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | ||
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | Other; 2.7V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP | Tube | 20-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) |