CML Microcircuits (USA) Inc. Interface - Interface - Telecom - CMX673D4 CMX673D4

Description
Manufacturer: CML Microcircuits Win Source Part Number: 242744-CMX673D4 Mounting Style: SMD Function: Tone Detector Interface: Parallel Supply Current: 1.5mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Power (W): 800mW
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 242744-CMX673D4 Mounting Style: SMD Function: Tone Detector Interface: Parallel Supply Current: 1.5mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Power (W): 800mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CMX673D4 - 242744-CMX673D4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CMX673D4
242744-CMX673D4
Interface - Interface - Telecom - CMX673D4 242744-CMX673D4
Manufacturer: CML Microcircuits Win Source Part Number: 242744-CMX673D4 Mounting Style: SMD Function: Tone Detector Interface: Parallel Supply Current: 1.5mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Power (W): 800mW

Manufacturer: CML Microcircuits
Win Source Part Number: 242744-CMX673D4
Mounting Style: SMD
Function: Tone Detector
Interface: Parallel
Supply Current: 1.5mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Power (W): 800mW

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - CMX673D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CMX673D4
Integrated Circuits (ICs) - Interface - Telecom CMX673D4
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site
Telecom - CMX673D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CMX673D4
Telecom CMX673D4
Telecom IC Tone Detector 16-SOIC

Telecom IC Tone Detector 16-SOIC

Buy Now Datasheet
Telecom CMX673D4
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 242744-CMX673D4 CMX673D4 CMX673D4 CMX673D4
Product Name Interface - Interface - Telecom - CMX673D4 Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 2.7V ~ 5.5V Other Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1899271 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SOT23; Sot-23
View Details
AM26C32 Quadruple Differential Line Receiver - AM26C32IPWRG4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G66GW-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details