CML Microcircuits (USA) Inc. Interface - Interface - Telecom - CMX631AD5 CMX631AD5

Description
Manufacturer: CML Microcircuits Win Source Part Number: 915639-CMX631AD5 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC SPM Detector 24-SSOP Package: Tube Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: CMX631 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 59 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 915639-CMX631AD5 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC SPM Detector 24-SSOP Package: Tube Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: CMX631 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 59 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CMX631AD5 - 915639-CMX631AD5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CMX631AD5
915639-CMX631AD5
Interface - Interface - Telecom - CMX631AD5 915639-CMX631AD5
Manufacturer: CML Microcircuits Win Source Part Number: 915639-CMX631AD5 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC SPM Detector 24-SSOP Package: Tube Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: CMX631 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 59 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: CML Microcircuits
Win Source Part Number: 915639-CMX631AD5
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC SPM Detector 24-SSOP
Package: Tube
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: CMX631
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 59
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-CMX631AD5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-CMX631AD5
Interface Transceiver IC 702-CMX631AD5
IC TELECOM INTERFACE 24SSOP Product overview: CMX631AD5 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CMX631AD5 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 24SSOP Product overview: CMX631AD5 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CMX631AD5 can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - CMX631AD5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CMX631AD5
Telecom CMX631AD5
Telecom IC SPM Detector 24-SSOP

Telecom IC SPM Detector 24-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CMX631AD5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CMX631AD5
Integrated Circuits (ICs) - Interface - Telecom CMX631AD5
IC TELECOM INTERFACE 24SSOP

IC TELECOM INTERFACE 24SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 915639-CMX631AD5 702-CMX631AD5 CMX631AD5 CMX631AD5
Product Name Interface - Interface - Telecom - CMX631AD5 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Interface Transceiver IC - 702-SI3018-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details