Manufacturer: CML Microcircuits
Win Source Part Number: 242732-CMX605D4
Mounting Style: SMD
Family Name: CMX605
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Introduction Date: March 24, 2009
Country of Origin: Taiwan
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
IC TELECOM INTERFACE 16SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 242732-CMX605D4 | CMX605D4 | CMX605D4 | CMX605D4 |
| Product Name | Interface - Interface - Telecom - CMX605D4 | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |