The AV-D30-7K101-76 monitor mount from Bisco Industries features an intuitive grab-and-move operation, allowing users to reposition the monitor without the need for knobs or tools. It is factory assembled and ready for immediate use. The mount supports a maximum dynamic working load of 100 N (22.5 lbf) and has an average ultimate load capacity of 1000 N (225 lbf). It offers a tilt range of ¬±20¬8 and a swivel range of 180¬8, ensuring flexibility in monitor positioning. The construction includes glass-filled nylon and stainless steel, providing durability. Installation requires an M8 nut (not provided) and is compatible with various panel thicknesses. The product is designed for consistent and repeatable operation, making it suitable for applications requiring reliable monitor adjustments.
Southco's Tilt and Swivel Monitor Mount (K Series) offers tilt and swivel functionality, allowing it to be tilted at various angles with minimal operating effort. The K Series facilitates reliable, precise display positioning that prevents drift, with precision joints holding the mount in place. Once positioned, the display remains secure, without additional tightening, loosening or service. A tested, repeatable cycle life ensures reliable long-term use.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Operator Interface Mounts and Arms | Operator Interface Mounts and Arms |
| Product Number | AV-D30-7K101-76 | AV-D30-7K101-76 |
| Product Name | Monitor Mount, Tilt & Swivel, Aluminum Alloy, Powder Coat, White | Monitor Mounts |