Iso-Tip Tip, Soldering, Beveled, 1.58Mm; Tip / Nozzle Width Iso-Tip 7571

Description
TIP, SOLDERING, BEVELED, 1.58MM; Tip / Nozzle Width:1.58mm; Tip / Nozzle Style:Bevel; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Battery Size Code:C; No. of Batteries:2; Power Rating:25W RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING, BEVELED, 1.58MM; Tip / Nozzle Width:1.58mm; Tip / Nozzle Style:Bevel; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Battery Size Code:C; No. of Batteries:2; Power Rating:25W RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Beveled, 1.58Mm; Tip / Nozzle Width Iso-Tip - 44F6647 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Beveled, 1.58Mm; Tip / Nozzle Width Iso-Tip
44F6647
Tip, Soldering, Beveled, 1.58Mm; Tip / Nozzle Width Iso-Tip 44F6647
TIP, SOLDERING, BEVELED, 1.58MM; Tip / Nozzle Width:1.58mm; Tip / Nozzle Style:Bevel; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Battery Size Code:C; No. of Batteries:2; Power Rating:25W RoHS Compliant: NA

TIP, SOLDERING, BEVELED, 1.58MM; Tip / Nozzle Width:1.58mm; Tip / Nozzle Style:Bevel; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Battery Size Code:C; No. of Batteries:2; Power Rating:25W RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 44F6647
Product Name Tip, Soldering, Beveled, 1.58Mm; Tip / Nozzle Width Iso-Tip
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 555193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details