Iso-Tip Soldering Tip; Tip / Nozzle Width Iso-Tip 7566

Description
SOLDERING TIP; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Micro Fine Point; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Power Rating:25W; Tip Temperature:900°F RoHS Compliant: NA
Datasheet
Description
SOLDERING TIP; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Micro Fine Point; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Power Rating:25W; Tip Temperature:900°F RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip; Tip / Nozzle Width Iso-Tip - 44F6650 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip; Tip / Nozzle Width Iso-Tip
44F6650
Soldering Tip; Tip / Nozzle Width Iso-Tip 44F6650
SOLDERING TIP; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Micro Fine Point; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Power Rating:25W; Tip Temperature:900°F RoHS Compliant: NA

SOLDERING TIP; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Micro Fine Point; For Use With:ISO-TIP Cordless Soldering Irons; Product Range:-; Power Rating:25W; Tip Temperature:900°F RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 44F6650
Product Name Soldering Tip; Tip / Nozzle Width Iso-Tip
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 555197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details