Microwave Photonic Systems, Inc. 3 GHz RF Analog Fiber Optic Transmitter MP-2320TX

Description
The MP-2320TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optica l (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3000 MHz. The transmitter family is comprised of four model variants that each operate over a unique frequency range as indicated in the part number generator tool on page two.
Datasheet
Description
The MP-2320TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optica l (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3000 MHz. The transmitter family is comprised of four model variants that each operate over a unique frequency range as indicated in the part number generator tool on page two.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 GHz RF Analog Fiber Optic Transmitter - MP-2320TX - Microwave Photonic Systems, Inc.
WestChester, PA, USA
3 GHz RF Analog Fiber Optic Transmitter
MP-2320TX
3 GHz RF Analog Fiber Optic Transmitter MP-2320TX
The MP-2320TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optica l (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3000 MHz. The transmitter family is comprised of four model variants that each operate over a unique frequency range as indicated in the part number generator tool on page two.

The MP-2320TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3000 MHz. The transmitter family is comprised of four model variants that each operate over a unique frequency range as indicated in the part number generator tool on page two.

Supplier's Site Datasheet

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Fiber Optic Transmitters
Product Number MP-2320TX
Product Name 3 GHz RF Analog Fiber Optic Transmitter
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
Maximum Optical Output Power 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
L-Band RF Analog Fiber Optic Transmitter - MPS-2310TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details