Broadcom Inc. 40 KBd Low Current/Ext Distance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant HFBR-1533Z

Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet
Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 KBd Low Current/Ext Distance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant - HFBR-1533Z - Broadcom Inc.
San Jose, CA, USA
40 KBd Low Current/Ext Distance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant
HFBR-1533Z
40 KBd Low Current/Ext Distance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant HFBR-1533Z
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation, EMI/RFI immunity or data security.
The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1533Z - 001576-HFBR-1533Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1533Z
001576-HFBR-1533Z
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1533Z 001576-HFBR-1533Z
Manufacturer: Broadcom Limited Win Source Part Number: 001576-HFBR-1533Z Connector Type: Versatile Link Capacitance: 86pF Voltage - DC Reverse (Vr) (Max): 5V Forward Voltage: 2.02V Family Name: HFBR-1533 Wavelength: 600nm Categories: Optoelectronics Status: Active Continuous forward current- Max: 80mA Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 200

Manufacturer: Broadcom Limited
Win Source Part Number: 001576-HFBR-1533Z
Connector Type: Versatile Link
Capacitance: 86pF
Voltage - DC Reverse (Vr) (Max): 5V
Forward Voltage: 2.02V
Family Name: HFBR-1533
Wavelength: 600nm
Categories: Optoelectronics
Status: Active
Continuous forward current- Max: 80mA
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 200

Buy Now Datasheet
Fiber Optic Transmitters - Discrete - 516-2050-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2050-ND
Fiber Optic Transmitters - Discrete 516-2050-ND
Fiber Optic Transmitter 600nm 2.02V 80mA Versatile Link

Fiber Optic Transmitter 600nm 2.02V 80mA Versatile Link

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1533Z 001576-HFBR-1533Z 516-2050-ND
Product Name 40 KBd Low Current/Ext Distance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1533Z Fiber Optic Transmitters - Discrete
Packaging Type 1 x 4 Vertical Package
Light Source Light Emitting Diode
Cable Type Multimode
Wavelength 660 nm (6600 Å) 600 nm (6000 Å)
Maximum Optical Output Power -4.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details