Cliff Electronic Components Ltd. Fiber Optic Receivers FCR6842031R

Description
Fiber Optic Receiver Optical 16Mbps -24dBm 2.7V ~ 5.5V 6.5mA
Request a Quote Datasheet
Description
Fiber Optic Receiver Optical 16Mbps -24dBm 2.7V ~ 5.5V 6.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 3185-FCR6842031R-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
3185-FCR6842031R-ND
Fiber Optic Receivers 3185-FCR6842031R-ND
Fiber Optic Receiver Optical 16Mbps -24dBm 2.7V ~ 5.5V 6.5mA

Fiber Optic Receiver Optical 16Mbps -24dBm 2.7V ~ 5.5V 6.5mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 3185-FCR6842031R-ND
Product Name Fiber Optic Receivers
Data Rate 16 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458679 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Auto-balanced Optical Receiver, Nirvana, 400-1070 nm, 125 kHz, 8-32 / M4 - 2007 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3000 ns
Bandwidth 0.0 to 0.1250 MHz
View Details
2R18 – FOR, ANALOG DATA LINK, 1300NM, MM/SM, 4-20MA -  - Ultra Energy
Specs
Cable Type Single mode (optional feature); Multimode
Connector Type ST
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details