The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation
The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Broadcom HFBR-2533Z Fibre Optic Receiver
Broadcom HFBR-2533Z Fibre Optic Receiver
Fiber Optic Receiver 40KBd -24dBm 7V 10mA
| Broadcom Inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Fiber Optic Transmitters | Fiber Optic Receivers | Fiber Optic Receivers |
| Product Number | HFBR-2533Z | 236751 | 516-2069-ND |
| Product Name | 40 KBd Low Current/Ext Distance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant | Fibre Optic Receivers | Fiber Optic Receivers |
| Packaging Type | 1 x 4 Vertical Package | ||
| Light Source | Light Emitting Diode | ||
| Cable Type | Multimode | ||
| Wavelength | 660 nm (6600 Å) | ||
| Maximum Optical Output Power | -4.5 dBm |