Cliff Electronic Components Ltd. Coaxial Connector (RF) Adapters CP30761MB

Description
DUALSLIM BLACK METAL RP-SMA 50 O
Request a Quote Datasheet
Description
DUALSLIM BLACK METAL RP-SMA 50 O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 4654-CP30761MB-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
4654-CP30761MB-ND
Coaxial Connector (RF) Adapters 4654-CP30761MB-ND
DUALSLIM BLACK METAL RP-SMA 50 O

DUALSLIM BLACK METAL RP-SMA 50 O

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 4654-CP30761MB-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050547-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
8 suppliers
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 2469530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
End Launch Connectors - NELC-V - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details