TE Connectivity Coax Connectors 1050547-1

Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 11.1 MM  [.437 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 11.1 MM  [.437 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1050547-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1050547-1
Coax Connectors 1050547-1
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 11.1 MM  [.437 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Product Length : 11.1 MM  [.437 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 18

Other


  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Material : Gold
  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 405 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
SMA Connector - 1050547-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
1050547-1
SMA Connector 1050547-1
SMA/SSMA

SMA/SSMA

Buy Now
Swedesboro, NJ, United States
SMA Connector
1050547-1
SMA Connector 1050547-1
SMA

SMA

Buy Now
RF Coaxial Cable Mount Connector - 1050547-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1050547-1
RF Coaxial Cable Mount Connector 1050547-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A99400-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A99400-ND
Coaxial Connector (RF) Assemblies A99400-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 987185-1050547-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
987185-1050547-1
Connectors, Interconnects - Coaxial Connectors (RF) 987185-1050547-1
Win Source Part Number: 987185-1050547-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Plug, Male Pin Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Voltage Rating: 335 V Frequency - Max: 18 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Body Material: Stainless Steel Shield Termination: Solder Cable Group: RG-405 (.085" Semi Rigid) Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Contact, 1 Insulator Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: 10505471,Q1137997A,0 -1050547-1,1050547-1 -ND,0-1050547-1-ND,2 266-1050547-1,A99400 Base Product Number: 1050

Win Source Part Number: 987185-1050547-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Plug, Male Pin
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 335 V
Frequency - Max: 18 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Body Material: Stainless Steel
Shield Termination: Solder
Cable Group: RG-405 (.085" Semi Rigid)
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Insulator
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: 10505471,Q1137997A,0-1050547-1,1050547-1-ND,0-1050547-1-ND,2266-1050547-1,A99400
Base Product Number: 1050

Buy Now Datasheet
Singapore, Singapore
18GHz Electronic Connector
437-1050547-1
18GHz Electronic Connector 437-1050547-1
SMA RF Coax Conn, 18GHz, 50R, Solder, ST, Gold, SS Product overview: 1050547-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1050547-1 can be used for catalog matching and distributor lookup.

SMA RF Coax Conn, 18GHz, 50R, Solder, ST, Gold, SS Product overview: 1050547-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1050547-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1050547-1 Rohs Compliant Amp - Te Connectivity - 38AH3892 - Newark, An Avnet Company
Chicago, IL, United States
1050547-1 Rohs Compliant Amp - Te Connectivity
38AH3892
1050547-1 Rohs Compliant Amp - Te Connectivity 38AH3892
1050547-1 ROHS COMPLIANT: YES

1050547-1 ROHS COMPLIANT: YES

Supplier's Site
SMA PLUG; STRAIGHT; 405 SEMI-RIGID/2.16 - 70083866 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMA PLUG; STRAIGHT; 405 SEMI-RIGID/2.16
70083866
SMA PLUG; STRAIGHT; 405 SEMI-RIGID/2.16 70083866
Tyco Electronics offers a complete line of SMA connectors designed for performance to 18 GHz to satisfy the growing demand for SMA connectors in the wireless communications industry. The SMA product line offers stainless steel bodies, as well as nonferrous metals. Various plating options are available, including Gold and White Bronze. The SMA interface is fully compatible with Mil-C-39012. The SMA Series meets the performance, quality and application requirements of the commercial marketplace. This includes White Bronze plating, a unique finish developed by Tyco Electronics to address the performance needs of the telecommunications market. This plating is highly resistant to wear, and contains no ferrous metals, thus displaying excellent intermodulation characteristics. Features: Performance to 12.4 GHz and Beyond Available in Various Base Metal Options, Including Stainless Steel, Brass and Zinc Diecast Uses Industry Standard Crimp Tools and Processes Available with Corrosion Resistant, Non-Magnetic White Bronze Plating Meets All Performance Requirements for MIL-C-39012

Tyco Electronics offers a complete line of SMA connectors designed for performance to 18 GHz to satisfy the growing demand for SMA connectors in the
wireless communications industry. The SMA product line offers stainless steel bodies, as well as nonferrous metals. Various plating options are available,
including Gold and White Bronze. The SMA interface is fully compatible with Mil-C-39012. The SMA Series meets the performance, quality and application requirements of the commercial marketplace. This includes White Bronze plating, a unique finish developed by Tyco Electronics to address the performance needs of the telecommunications market. This plating is highly resistant to wear, and contains no ferrous metals, thus displaying excellent intermodulation
characteristics.
Features:

  • Performance to 12.4 GHz and Beyond
  • Available in Various Base Metal Options, Including Stainless Steel, Brass and Zinc Diecast
  • Uses Industry Standard Crimp Tools and Processes
  • Available with Corrosion Resistant, Non-Magnetic White Bronze Plating
  • Meets All Performance Requirements for MIL-C-39012
Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1050547-1 1050547-1 1050547-1 A99400-ND 987185-1050547-1 437-1050547-1 38AH3892 70083866
Product Name Coax Connectors SMA Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors, Interconnects - Coaxial Connectors (RF) 18GHz Electronic Connector 1050547-1 Rohs Compliant Amp - Te Connectivity SMA PLUG; STRAIGHT; 405 SEMI-RIGID/2.16
Connector Type Wire to Wire Connector SMA
Gender Male / Plug Male / Plug Male / Plug
Termination Solder Solder Solder Solder Solder
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data