The NELC-V is a 1.85mm end launch connector designed for DC to 67GHz applications, featuring a VSWR of 1.35 maximum and 50Ω impedance. It has a passivated stainless steel outer conductor, a gold-plated beryllium copper inner conductor, and a dielectric composed of PEI and PTFE. The operating temperature range is -55°C to +165°C. The connector supports easy installation, is reusable, and requires no welding. Its mechanical dimensions are specified with a tolerance of ±0.2mm.
kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NELC-V |
| Product Name | End Launch Connectors |
| Connector Type | 1.85mm Connector |