Cliff Electronic Components, Inc. Phone Stereo Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components FC68126

Description
PHONE STEREO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.6mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:LCP (Liquid Crystal Polymer) Body RoHS Compliant: Yes
Datasheet
Description
PHONE STEREO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.6mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:LCP (Liquid Crystal Polymer) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Stereo Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components - 69W8908 - Newark, An Avnet Company
Chicago, IL, United States
Phone Stereo Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components
69W8908
Phone Stereo Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components 69W8908
PHONE STEREO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.6mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:LCP (Liquid Crystal Polymer) Body RoHS Compliant: Yes

PHONE STEREO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.6mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:LCP (Liquid Crystal Polymer) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69W8908
Product Name Phone Stereo Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
BNC Male, RG174/U - 8905 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details