Cliff Electronic Components, Inc. Loaded Panel, Xlr, 16Port, 1U, M3; Connector Type Cliff Electronic Components CP30182

Description
LOADED PANEL, XLR, 16PORT, 1U, M3; Connector Type:XLR; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
LOADED PANEL, XLR, 16PORT, 1U, M3; Connector Type:XLR; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Loaded Panel, XLR, 16 Port, 1U, M3 is designed for efficient connectivity in a compact 1U rack space. It features 16 XLR connectors, allowing for versatile audio applications. The panel is front-mounted and includes M3 fixing holes for secure installation. This product is compliant with RoHS standards, ensuring it meets environmental regulations. It is suitable for engineers looking for a reliable and organized solution for audio connections in their projects.

Datasheet Summary
Powered by GS/AI

The Loaded Panel, XLR, 16 Port, 1U, M3 is designed for efficient connectivity in a compact 1U rack space. It features 16 XLR connectors, allowing for versatile audio applications. The panel is front-mounted and includes M3 fixing holes for secure installation. This product is compliant with RoHS standards, ensuring it meets environmental regulations. It is suitable for engineers looking for a reliable and organized solution for audio connections in their projects.

Suppliers

Company
Product
Description
Supplier Links
Loaded Panel, Xlr, 16Port, 1U, M3; Connector Type Cliff Electronic Components - 85AC1526 - Newark, An Avnet Company
Chicago, IL, United States
Loaded Panel, Xlr, 16Port, 1U, M3; Connector Type Cliff Electronic Components
85AC1526
Loaded Panel, Xlr, 16Port, 1U, M3; Connector Type Cliff Electronic Components 85AC1526
LOADED PANEL, XLR, 16PORT, 1U, M3; Connector Type:XLR; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LOADED PANEL, XLR, 16PORT, 1U, M3; Connector Type:XLR; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Patch Panels
Product Number 85AC1526
Product Name Loaded Panel, Xlr, 16Port, 1U, M3; Connector Type Cliff Electronic Components
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
View Details
CCTV Patch Panel - H16P-RJ45 - Gem Electronics
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details
Patchbay, Jack Panels - 95-N063-008-6A-SH-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details