POWER CORD, UK MAINS PLUG-3X4MM PLUG; Connector to Connector:BS 1363 Plug to 3x 4mm Banana Plug; Cable Length - Metric:1.5m; Current Rating:13A; Voltage Rating:240VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 83X7089 |
| Product Name | Power Cord, Uk Mains Plug-3X4Mm Plug; Connector To Connector Cliff Electronic Components |
| Approvals | RoHS |