Cleveland Vibrator Company (The) Springless Single Impact Vibrator Model SI 1125

Description
The single impact vibrator delivers one impact at a maximum frequency of once every three seconds through a five-port spool valve. A timer is used to vary the cycle required. Single impactors are most effective for sticky materials because they are less likely than continuous vibration to cause packing in hoppers. Low maintenance is guaranteed by a combination of a springless design and only one moving part. The single impactor makes less noise and consumes less air than most air and electric vibrators because there is no continuous blast of exhausting air. Like VMSAC and VMS, the SI has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. It may be mounted on any appropriately sized mounting channel, and comes complete with heavy-duty mounting fasteners and a gasket.
Description
The single impact vibrator delivers one impact at a maximum frequency of once every three seconds through a five-port spool valve. A timer is used to vary the cycle required. Single impactors are most effective for sticky materials because they are less likely than continuous vibration to cause packing in hoppers. Low maintenance is guaranteed by a combination of a springless design and only one moving part. The single impactor makes less noise and consumes less air than most air and electric vibrators because there is no continuous blast of exhausting air. Like VMSAC and VMS, the SI has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. It may be mounted on any appropriately sized mounting channel, and comes complete with heavy-duty mounting fasteners and a gasket.

Suppliers

Company
Product
Description
Supplier Links
Springless Single Impact Vibrator - Model SI 1125 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Springless Single Impact Vibrator
Model SI 1125
Springless Single Impact Vibrator Model SI 1125
The single impact vibrator delivers one impact at a maximum frequency of once every three seconds through a five-port spool valve. A timer is used to vary the cycle required. Single impactors are most effective for sticky materials because they are less likely than continuous vibration to cause packing in hoppers. Low maintenance is guaranteed by a combination of a springless design and only one moving part. The single impactor makes less noise and consumes less air than most air and electric vibrators because there is no continuous blast of exhausting air. Like VMSAC and VMS, the SI has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. It may be mounted on any appropriately sized mounting channel, and comes complete with heavy-duty mounting fasteners and a gasket.

The single impact vibrator delivers one impact at a maximum frequency of once every three seconds through a five-port spool valve. A timer is used to vary the cycle required. Single impactors are most effective for sticky materials because they are less likely than continuous vibration to cause packing in hoppers.
Low maintenance is guaranteed by a combination of a springless design and only one moving part. The single impactor makes less noise and consumes less air than most air and electric vibrators because there is no continuous blast of exhausting air.
Like VMSAC and VMS, the SI has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. It may be mounted on any appropriately sized mounting channel, and comes complete with heavy-duty mounting fasteners and a gasket.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Bin Activators and Discharge Aids
Product Number Model SI 1125
Product Name Springless Single Impact Vibrator
Equipment Type Bin / Hopper Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

 - Air-Slides - Deca Vibrator
Deca Vibrator
Specs
Equipment Type Air Cannon
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Size 236.22 inch (6000 mm)
Material Type Pulp Paper; Bark, Chips, Logs, Boards, Sawmill Waste, Old Wood, RDF Fluff
View Details
Metalfab Live Bin -  - Metalfab, Inc.
Metalfab, Inc.
Specs
Equipment Type Bin Activator System
Size 20.00 to 60.00 inch (508 to 1524 mm)
Material Characteristics Dry or Free Flowing
View Details
Live Bottom Bins -  - Carrier Vibrating Equipment, Inc.
Carrier Vibrating Equipment, Inc.
View Details