Cleaner's Supply, Inc. Knapsack/Bag Webbing 1" - 100 yds - Black WEB100BK

Description
Use for making durable handles on many types of tote bags and knapsacks. Brown color not shown.
Description
Use for making durable handles on many types of tote bags and knapsacks. Brown color not shown.

Suppliers

Company
Product
Description
Supplier Links
Knapsack/Bag Webbing 1
Conklin, NY, USA
Knapsack/Bag Webbing 1" - 100 yds - Black
WEB100BK
Knapsack/Bag Webbing 1" - 100 yds - Black WEB100BK
Use for making durable handles on many types of tote bags and knapsacks. Brown color not shown.

Use for making durable handles on many types of tote bags and knapsacks. Brown color not shown.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Cordage, Rope, and Webbing
Product Number WEB100BK
Product Name Knapsack/Bag Webbing 1" - 100 yds - Black
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 459791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Length 164.0 yd (150 m)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Synthetic
Applications Electrical
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
TQ12 Xtra Diameter (mm) 40 - 301204002200041 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Olefin
Applications Marine; Mooring and towage.
View Details