Clean Air Products Cleanroom Storage Cabinets CAP91SC

Description
The Series 91 Clean Room Cabinet line of storage cabinets is designed to meet a variety of cleanroom needs. The storage Clean Room Cabinet is constructed with a welded, 16 Ga cold-rolled steel shell and finished with white baked-enamel paint. The Clean Room Cabinet features clear acrylic doors with chrome plated handles. Features of Clean Room Cabinet All metal construction - no particle board Shipped fully assembled White baked enamel painted finish Clear acrylic doors
Datasheet
Description
The Series 91 Clean Room Cabinet line of storage cabinets is designed to meet a variety of cleanroom needs. The storage Clean Room Cabinet is constructed with a welded, 16 Ga cold-rolled steel shell and finished with white baked-enamel paint. The Clean Room Cabinet features clear acrylic doors with chrome plated handles. Features of Clean Room Cabinet All metal construction - no particle board Shipped fully assembled White baked enamel painted finish Clear acrylic doors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleanroom Storage Cabinets - CAP91SC - Clean Air Products
Minneapolis, MN, USA
Cleanroom Storage Cabinets
CAP91SC
Cleanroom Storage Cabinets CAP91SC
The Series 91 Clean Room Cabinet line of storage cabinets is designed to meet a variety of cleanroom needs. The storage Clean Room Cabinet is constructed with a welded, 16 Ga cold-rolled steel shell and finished with white baked-enamel paint. The Clean Room Cabinet features clear acrylic doors with chrome plated handles. Features of Clean Room Cabinet All metal construction - no particle board Shipped fully assembled White baked enamel painted finish Clear acrylic doors

The Series 91 Clean Room Cabinet line of storage cabinets is designed to meet a variety of cleanroom needs. The storage Clean Room Cabinet is constructed with a welded, 16 Ga cold-rolled steel shell and finished with white baked-enamel paint. The Clean Room Cabinet features clear acrylic doors with chrome plated handles.

Features of Clean Room Cabinet

All metal construction - no particle board
Shipped fully assembled
White baked enamel painted finish
Clear acrylic doors
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Cabinets and Casework
Product Number CAP91SC
Product Name Cleanroom Storage Cabinets
Use Industrial
Type Cleanroom Cabinet
Features Heavy Duty
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Tool Belts & Tool Pouches - 217953 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polyamide, Polypropylene
Height 3.15 inch (80 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details