Clean Air Products Ceiling Fan Filter Unit CAP112

Description
The CAP112 Fan Filter Unit is an FFU (Fan Filter Unit), or it is sometimes called a MCF(motorized ceiling filter). This module is a self-contained Fan Filter Unit that draws air in through a top-mounted prefilter. It then blows the air out the other side through a HEPA or ULPA filter into a controlled space. A typical application is installing it into a 2 ft. x 4 ft. ceiling grid system, however, units can also be mounted on a support frame or suspended from a support structure. The galvanized steel blower housing screws to the top of an aluminum framed HEPA or ULPA filter. The internal direct drive blower/motor assembly is isolated from the exterior housing by torsion flex motor mounts and rubber vibration isolation mounts. Internal acoustical foam baffles reduce sound and enhance airflow uniformity. Features of Fan Filter Units Self-contained design Lightweight All-metal filter housing Easily installs into a 2 ft. x 4 ft. ceiling grid system Standard unit ships with a HEPA filter and prefilter Internal acoustical foam baffles for reduced sound UL listed Operates at low, medium, and high speeds
Datasheet
Description
The CAP112 Fan Filter Unit is an FFU (Fan Filter Unit), or it is sometimes called a MCF(motorized ceiling filter). This module is a self-contained Fan Filter Unit that draws air in through a top-mounted prefilter. It then blows the air out the other side through a HEPA or ULPA filter into a controlled space. A typical application is installing it into a 2 ft. x 4 ft. ceiling grid system, however, units can also be mounted on a support frame or suspended from a support structure. The galvanized steel blower housing screws to the top of an aluminum framed HEPA or ULPA filter. The internal direct drive blower/motor assembly is isolated from the exterior housing by torsion flex motor mounts and rubber vibration isolation mounts. Internal acoustical foam baffles reduce sound and enhance airflow uniformity. Features of Fan Filter Units Self-contained design Lightweight All-metal filter housing Easily installs into a 2 ft. x 4 ft. ceiling grid system Standard unit ships with a HEPA filter and prefilter Internal acoustical foam baffles for reduced sound UL listed Operates at low, medium, and high speeds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Fan Filter Unit - CAP112 - Clean Air Products
Minneapolis, MN, USA
Ceiling Fan Filter Unit
CAP112
Ceiling Fan Filter Unit CAP112
The CAP112 Fan Filter Unit is an FFU (Fan Filter Unit), or it is sometimes called a MCF(motorized ceiling filter). This module is a self-contained Fan Filter Unit that draws air in through a top-mounted prefilter. It then blows the air out the other side through a HEPA or ULPA filter into a controlled space. A typical application is installing it into a 2 ft. x 4 ft. ceiling grid system, however, units can also be mounted on a support frame or suspended from a support structure. The galvanized steel blower housing screws to the top of an aluminum framed HEPA or ULPA filter. The internal direct drive blower/motor assembly is isolated from the exterior housing by torsion flex motor mounts and rubber vibration isolation mounts. Internal acoustical foam baffles reduce sound and enhance airflow uniformity. Features of Fan Filter Units Self-contained design Lightweight All-metal filter housing Easily installs into a 2 ft. x 4 ft. ceiling grid system Standard unit ships with a HEPA filter and prefilter Internal acoustical foam baffles for reduced sound UL listed Operates at low, medium, and high speeds

The CAP112 Fan Filter Unit is an FFU (Fan Filter Unit), or it is sometimes called a MCF(motorized ceiling filter). This module is a self-contained Fan Filter Unit that draws air in through a top-mounted prefilter. It then blows the air out the other side through a HEPA or ULPA filter into a controlled space. A typical application is installing it into a 2 ft. x 4 ft. ceiling grid system, however, units can also be mounted on a support frame or suspended from a support structure.
The galvanized steel blower housing screws to the top of an aluminum framed HEPA or ULPA filter. The internal direct drive blower/motor assembly is isolated from the exterior housing by torsion flex motor mounts and rubber vibration isolation mounts. Internal acoustical foam baffles reduce sound and enhance airflow uniformity.

Features of Fan Filter Units

Self-contained design
Lightweight
All-metal filter housing
Easily installs into a 2 ft. x 4 ft. ceiling grid system
Standard unit ships with a HEPA filter and prefilter
Internal acoustical foam baffles for reduced sound
UL listed
Operates at low, medium, and high speeds
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Air Filters (industrial)
Product Number CAP112
Product Name Ceiling Fan Filter Unit
Applications Typically installed into a 2 ft. x 4 ft. ceiling grid system
Construction Fan Filters; (Frame / Assembly); HEPA / ULPA
Media Type Fiberglass
Frame / Assembly Material Galvanized Steel
Features For Cleanroom Use; Pleated; Pre-Filter Included; Replaceable Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

PP Melt Blown Air Filter Media (SNTM) - HBY-SNTM-10 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Polypropylene (PP)
View Details
Fan Filters - 9160069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Intake filter
Media Type Synthetic fibre
Length 3.62 inch (92 mm)
View Details
172mm Plastic Fan Filter Assembly - PFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 5.91 inch (150 mm)
View Details
MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Replaceable Filter Media
View Details