Clarke-Hess Communication Research Corp. Calibrator 828

Description
The 828 is a calibrator from Clarke Hess. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: AC/DC Output Wide Range - 1 Millivolt to 1100 Volts, 1 Microampere to 5 Amperes High Accuracy Ease of Operation High Stability Direct Reading Percent Deviation of Output Control High Burden and Compliance Ratings Short Circuit and Overburden Protection Continuous Resolution Run-up for Analog Meter Friction Testing Compact Size for Ease of Portability and Minimum Bench Space Requirements Rapid Warm-up The Model 828 Current-Voltage Calibrator is a compact, self-regulating instrument capable of meeting a high percentage of calibration requirements for laboratory, production line and field use. A minimum number of controls assure ease of operation for all grades of personnel. Output voltage and current are set by fingertip operation of a centrally located digital readout /selector control. Setting time is less than 1.5 second. Voltage Calibrator output is covered in four ranges: 1V, 10V, 100V and 1000V with 100% over-range on the three lower ranges and 10% over-range on the 1000V range. Current Calibrator output is supplied in five full-scale ranges of 1, 10, 100mA and 1 and 10A. Over-range is 100% on all ranges except the 10A range where maximum output is 5A.
Datasheet
Description
The 828 is a calibrator from Clarke Hess. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: AC/DC Output Wide Range - 1 Millivolt to 1100 Volts, 1 Microampere to 5 Amperes High Accuracy Ease of Operation High Stability Direct Reading Percent Deviation of Output Control High Burden and Compliance Ratings Short Circuit and Overburden Protection Continuous Resolution Run-up for Analog Meter Friction Testing Compact Size for Ease of Portability and Minimum Bench Space Requirements Rapid Warm-up The Model 828 Current-Voltage Calibrator is a compact, self-regulating instrument capable of meeting a high percentage of calibration requirements for laboratory, production line and field use. A minimum number of controls assure ease of operation for all grades of personnel. Output voltage and current are set by fingertip operation of a centrally located digital readout /selector control. Setting time is less than 1.5 second. Voltage Calibrator output is covered in four ranges: 1V, 10V, 100V and 1000V with 100% over-range on the three lower ranges and 10% over-range on the 1000V range. Current Calibrator output is supplied in five full-scale ranges of 1, 10, 100mA and 1 and 10A. Over-range is 100% on all ranges except the 10A range where maximum output is 5A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator 828
The 828 is a calibrator from Clarke Hess. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: AC/DC Output Wide Range - 1 Millivolt to 1100 Volts, 1 Microampere to 5 Amperes High Accuracy Ease of Operation High Stability Direct Reading Percent Deviation of Output Control High Burden and Compliance Ratings Short Circuit and Overburden Protection Continuous Resolution Run-up for Analog Meter Friction Testing Compact Size for Ease of Portability and Minimum Bench Space Requirements Rapid Warm-up The Model 828 Current-Voltage Calibrator is a compact, self-regulating instrument capable of meeting a high percentage of calibration requirements for laboratory, production line and field use. A minimum number of controls assure ease of operation for all grades of personnel. Output voltage and current are set by fingertip operation of a centrally located digital readout /selector control. Setting time is less than 1.5 second. Voltage Calibrator output is covered in four ranges: 1V, 10V, 100V and 1000V with 100% over-range on the three lower ranges and 10% over-range on the 1000V range. Current Calibrator output is supplied in five full-scale ranges of 1, 10, 100mA and 1 and 10A. Over-range is 100% on all ranges except the 10A range where maximum output is 5A.

The 828 is a calibrator from Clarke Hess. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • AC/DC Output
  • Wide Range - 1 Millivolt to 1100 Volts, 1 Microampere to 5 Amperes
  • High Accuracy
  • Ease of Operation
  • High Stability
  • Direct Reading Percent Deviation of Output Control
  • High Burden and Compliance Ratings
  • Short Circuit and Overburden Protection
  • Continuous Resolution Run-up for Analog Meter Friction Testing
  • Compact Size for Ease of Portability and Minimum Bench Space Requirements
  • Rapid Warm-up

The Model 828 Current-Voltage Calibrator is a compact, self-regulating instrument capable of meeting a high percentage of calibration requirements for laboratory, production line and field use. A minimum number of controls assure ease of operation for all grades of personnel. Output voltage and current are set by fingertip operation of a centrally located digital readout /selector control. Setting time is less than 1.5 second.
Voltage Calibrator output is covered in four ranges: 1V, 10V, 100V and 1000V with 100% over-range on the three lower ranges and 10% over-range on the 1000V range.
Current Calibrator output is supplied in five full-scale ranges of 1, 10, 100mA and 1 and 10A. Over-range is 100% on all ranges except the 10A range where maximum output is 5A.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 828
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details