Clark Solutions Series 2000 Digital Process Indicator

Description
The Series 2000 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs advanced technology for stable, drift free readout, while incorporating features that provide flexibility now and in the future with plug-in option cards. The option cards afford the opportunity to easily configure the indicator for the needs of the present while providing an upward migration path as control and indication needs evolve. A full complement of options include relays, linearization, analog output and serial communication. All Series 2000 indicators are calibrated to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!
Datasheet
Description
The Series 2000 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs advanced technology for stable, drift free readout, while incorporating features that provide flexibility now and in the future with plug-in option cards. The option cards afford the opportunity to easily configure the indicator for the needs of the present while providing an upward migration path as control and indication needs evolve. A full complement of options include relays, linearization, analog output and serial communication. All Series 2000 indicators are calibrated to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 2000 Digital Process Indicator -  - Clark Solutions
Hudson, MA, USA
Series 2000 Digital Process Indicator
Series 2000 Digital Process Indicator
The Series 2000 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs advanced technology for stable, drift free readout, while incorporating features that provide flexibility now and in the future with plug-in option cards. The option cards afford the opportunity to easily configure the indicator for the needs of the present while providing an upward migration path as control and indication needs evolve. A full complement of options include relays, linearization, analog output and serial communication. All Series 2000 indicators are calibrated to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!

The Series 2000 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs advanced technology for stable, drift free readout, while incorporating features that provide flexibility now and in the future with plug-in option cards. The option cards afford the opportunity to easily configure the indicator for the needs of the present while providing an upward migration path as control and indication needs evolve. A full complement of options include relays, linearization, analog output and serial communication. All Series 2000 indicators are calibrated to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Digital Panel Meters
Product Name Series 2000 Digital Process Indicator
Outputs Analog (optional feature); Serial Communications (optional feature); Relay (optional feature)
Features Conditioning
Display Type Numeric; Alphanumeric; Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 0.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
12-ch sub-D 50-p(F) Front Panel LAN-XI - UA-2109--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 1718481 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Standard current, standard voltage
Depth 64 mm (2.52 inch)
View Details