The ES62C2(-S)(24 VAC/VDC), ES75C2(-S) and ES142C2(-S) direct coupled 24 VAC spring return electronic actuators are designed for tri-state (floating) control of building HVAC dampers and valves.
The ES62B2(-S), ES62B2-ZS(-S), ES75B2(-S), ES75B2-ZS(-S), ES142B2(-S), ES142B2-ZS(-S) & ES142D2(-S) direct coupled 24 VAC spring return electronic actuators are designed for modulating control of building HVAC dampers and valves.
These actuators are used in constant or variable air volume installations for the control of return air, mixed air, exhaust, and face and bypass valves or dampers requiring up to 62 in-lb (7 N-m), 75 in-lb (8.5 Nm) or 142 in-lb (16 Nm) torque. They are designed for applications that require the valve or damper to return to a fail-safe position when there is a power failure.
| Clark Solutions | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | ES62B2-ZS |
| Product Name | Spring Return Electric Actuator |
| Valve Motion | Rotary |
| Operation | OnOff |
| Control Signal Input | Milliampere; Voltage |
| Milliampere Control Signal Input | 0.0 to 20 milliamps |
| Voltage Control Signal Input | 0.0 to 10 volts |