The ALL NEW DynaQuip MA Series electric actuators are durable, heavy-duty actuators designed to exceed the needs of your everyday quarter-turn automation applications. Our MA Series actuators are ideal for operation on a wide variety of industrial and commercial applications. The MA Series can be applied for service on most ball, butterfly and plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. The rugged DynaQuip MA Series actuators offer many valuable features, including self-locking gearing, and clutch-less hand wheels geared for mechanical advantage.
| DynaQuip Controls | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | MA Series |
| Product Name | Electric Actuator |
| Valve Motion | Rotary |
| Operation | OnOff; Modulating (optional feature) |
| Actuation Time | 15 seconds |
| Actuator Torque | 795 to 30975 In-lbs (917 to 35716 kg-cm) |
| Full Range of Rotary Motion | 90° |