Clandell Limited Led, Lamp, E27, Red, 230V 240Vac; Lamp Base Type Clandell MBFE2790508

Description
LED, LAMP, E27, RED, 230V - 240VAC; Lamp Base Type:BA22d; LED Colour:Red; Bulb Size:-; Power Rating:3.6W; Wavelength Typ:628nm; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:240VAC; Current Rating:-; Product RoHS Compliant: Yes
Datasheet
Description
LED, LAMP, E27, RED, 230V - 240VAC; Lamp Base Type:BA22d; LED Colour:Red; Bulb Size:-; Power Rating:3.6W; Wavelength Typ:628nm; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:240VAC; Current Rating:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Lamp, E27, Red, 230V 240Vac; Lamp Base Type Clandell - 86W0524 - Newark, An Avnet Company
Chicago, IL, United States
Led, Lamp, E27, Red, 230V 240Vac; Lamp Base Type Clandell
86W0524
Led, Lamp, E27, Red, 230V 240Vac; Lamp Base Type Clandell 86W0524
LED, LAMP, E27, RED, 230V - 240VAC; Lamp Base Type:BA22d; LED Colour:Red; Bulb Size:-; Power Rating:3.6W; Wavelength Typ:628nm; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:240VAC; Current Rating:-; Product RoHS Compliant: Yes

LED, LAMP, E27, RED, 230V - 240VAC; Lamp Base Type:BA22d; LED Colour:Red; Bulb Size:-; Power Rating:3.6W; Wavelength Typ:628nm; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:240VAC; Current Rating:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86W0524
Product Name Led, Lamp, E27, Red, 230V 240Vac; Lamp Base Type Clandell
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details