Clandell Limited Led Light Bar 300Mm 24V 6W Cool Wht; Light Colour Clandell LB3002006CWF

Description
LED LIGHT BAR 300MM 24V 6W COOL WHT; Light Colour:Cool White; Lumen Output:220lm; Power Rating:6W; Supply Voltage:24VDC; Light Bar Length:306mm; IP Rating:IP40; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR 300MM 24V 6W COOL WHT; Light Colour:Cool White; Lumen Output:220lm; Power Rating:6W; Supply Voltage:24VDC; Light Bar Length:306mm; IP Rating:IP40; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar 300Mm 24V 6W Cool Wht; Light Colour Clandell - 62R9292 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar 300Mm 24V 6W Cool Wht; Light Colour Clandell
62R9292
Led Light Bar 300Mm 24V 6W Cool Wht; Light Colour Clandell 62R9292
LED LIGHT BAR 300MM 24V 6W COOL WHT; Light Colour:Cool White; Lumen Output:220lm; Power Rating:6W; Supply Voltage:24VDC; Light Bar Length:306mm; IP Rating:IP40; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LED LIGHT BAR 300MM 24V 6W COOL WHT; Light Colour:Cool White; Lumen Output:220lm; Power Rating:6W; Supply Voltage:24VDC; Light Bar Length:306mm; IP Rating:IP40; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62R9292
Product Name Led Light Bar 300Mm 24V 6W Cool Wht; Light Colour Clandell
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details