CLE300F -- IREDS AND LEDS
Clairex Technologies, Inc.
IREDs and LEDs
CLE300F
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
CLE300F |
|
Product Name
|
IREDs and LEDs |
|
LED Type
|
Infrared
|
|
Peak Wavelength
|
850 nm (8500 Å)
|
|
Viewing Angle
|
120 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Infrared
Peak Wavelength
770 nm (7700 Å)
Number of Array Elements
1
View Details
LED Package:
2-PLCC
LED Type
Yellow
Peak Wavelength
590 nm (5900 Å)
View Details
ITW Electronic Component Solutions - Lumex
LED Type
Red; Red (x 5)
Peak Wavelength
635 nm (6350 Å)
Viewing Angle
110 degrees
View Details