SunLED Company, LLC LED Indication - Discrete XZM2CYK45S

Description
Yellow 590nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XZM2CYK45S-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XZM2CYK45S-ND
LED Indication - Discrete XZM2CYK45S-ND
Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XZM2CYK45S-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-1267-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details