CKD USA Corporation Pneumatic Filter FCS500-H6H6

Description
PNEUMATIC FILTER, INLINE CLEAN FILTER, MODEL FCS, 5-50DEG C, 0.99MPA MAX SUP. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC FILTER, INLINE CLEAN FILTER, MODEL FCS, 5-50DEG C, 0.99MPA MAX SUP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 135967329 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
135967329
Pneumatic Filter 135967329
PNEUMATIC FILTER, INLINE CLEAN FILTER, MODEL FCS, 5-50DEG C, 0.99MPA MAX SUP. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC FILTER, INLINE CLEAN FILTER, MODEL FCS, 5-50DEG C, 0.99MPA MAX SUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 135967329
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
80mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06325-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
HVAC Air Filters - 2551438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Mesh Grease
Height 15.51 inch (394 mm)
View Details