-40℃~+105℃ 1.5 1 16~28 3.5mm 300V 8A 2 Copper alloy 1x2P Green 母插头 Tin P=3.5mm Pluggable System Terminal Block ROHS
-40°C~+105°C 1.5 1 16~28 260°C@3~5S 3.5mm 160V 7A 2 Copper 1x2P Green Plug Tin P=3.5mm Pluggable System Terminal Block ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF2EDGKDR-3.5-2P | KF2EDGKDR-3.5-2P |
| Product Name | Terminal Blocks | Connectors >> Pluggable System Terminal Block |
| Mounting Options | 35 mm DIN Rail | |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 3.50 mm (0.14 inches) |