Citizen Micro Co., Ltd. DC Motor SCR13-2804

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR13-2804 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR13-2804
DC Motor SCR13-2804
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR13-2804
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 1.2 in-oz/amp (8.5 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

22B Series BLDC Motor - 3302 - Bodine Electric Company
Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Torque Constant 47 in-oz/amp (332 mN-m/amp)
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
16320 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-755SH-8017 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 6.0 to 20.0 VDC
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details