Citizen Micro Co., Ltd. DC Motor SCR13-2803

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR13-2803 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR13-2803
DC Motor SCR13-2803
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR13-2803
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 1.39 in-oz/amp (9.8 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2884529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.1500 amps
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
Gearbox Ratio 90 : 1
View Details
Brushless DC-Flat Motors Series 2214 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
View Details
Flat Motion Series 9 Volt (V) Rated Voltage External Rotor Brushless Direct Current (BLDC) Motor - EC32-9 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.3000 amps
Shaft Speed 3720 rpm
View Details
DC Micro Motor - BRS-550SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details